Integrated Device Technology Interface - Interface - Signal Buffers, Repeaters, Splitters - 89HP0608SZBABG 89HP0608SZBABG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 709210-89HP0608SZBAB G Packaging: Tray Type: Buffer, ReDriver Mounting Style: SMD Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 8 Categories: Integrated Circuits Supplier Device Package: 100-CABGA (9x9) Manufacturer Package: 100-LFBGA Data Rate (Maximum): 6Gbps Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: IDT89HP0608 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 709210-89HP0608SZBAB G Packaging: Tray Type: Buffer, ReDriver Mounting Style: SMD Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 8 Categories: Integrated Circuits Supplier Device Package: 100-CABGA (9x9) Manufacturer Package: 100-LFBGA Data Rate (Maximum): 6Gbps Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: IDT89HP0608 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - 89HP0608SZBABG - 709210-89HP0608SZBABG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - 89HP0608SZBABG
709210-89HP0608SZBABG
Interface - Interface - Signal Buffers, Repeaters, Splitters - 89HP0608SZBABG 709210-89HP0608SZBABG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 709210-89HP0608SZBAB G Packaging: Tray Type: Buffer, ReDriver Mounting Style: SMD Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 8 Categories: Integrated Circuits Supplier Device Package: 100-CABGA (9x9) Manufacturer Package: 100-LFBGA Data Rate (Maximum): 6Gbps Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: IDT89HP0608 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours)

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 709210-89HP0608SZBABG
Packaging: Tray
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 8
Categories: Integrated Circuits
Supplier Device Package: 100-CABGA (9x9)
Manufacturer Package: 100-LFBGA
Data Rate (Maximum): 6Gbps
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: IDT89HP0608
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 709210-89HP0608SZBABG
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - 89HP0608SZBABG
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
RF Front End (LNA + PA) - 2312-QM55011SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-554 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3019-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers