Integrated Device Technology Dual LVCMOS/LVTTL-to-Differential 2.5V / 3.3V LVPECL Translator 85322AMILF

Description
The 85322I is a Dual LVCMOS / LVTTL -to- Differential 2.5V / 3.3V LVPECL translator. The 85322I has selectable single ended clock inputs. The single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 2.5V / 3.3V LVPECL levels. The small outline 8-pin SOIC package makes this device ideal for applications where space, high performance and low power are important.
Datasheet
Description
The 85322I is a Dual LVCMOS / LVTTL -to- Differential 2.5V / 3.3V LVPECL translator. The 85322I has selectable single ended clock inputs. The single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 2.5V / 3.3V LVPECL levels. The small outline 8-pin SOIC package makes this device ideal for applications where space, high performance and low power are important.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual LVCMOS/LVTTL-to-Differential 2.5V / 3.3V LVPECL Translator - 85322AMILF - Integrated Device Technology
San Jose, CA, USA
Dual LVCMOS/LVTTL-to-Differential 2.5V / 3.3V LVPECL Translator
85322AMILF
Dual LVCMOS/LVTTL-to-Differential 2.5V / 3.3V LVPECL Translator 85322AMILF
The 85322I is a Dual LVCMOS / LVTTL -to- Differential 2.5V / 3.3V LVPECL translator. The 85322I has selectable single ended clock inputs. The single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 2.5V / 3.3V LVPECL levels. The small outline 8-pin SOIC package makes this device ideal for applications where space, high performance and low power are important.

The 85322I is a Dual LVCMOS / LVTTL -to- Differential 2.5V / 3.3V LVPECL translator. The 85322I has selectable single ended clock inputs. The single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 2.5V / 3.3V LVPECL levels. The small outline 8-pin SOIC package makes this device ideal for applications where space, high performance and low power are important.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 85322AMILF
Product Name Dual LVCMOS/LVTTL-to-Differential 2.5V / 3.3V LVPECL Translator
Technology CMOS
Device Type Level Translator; Buffer
Supply Voltage 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3205-D-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 1908218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers