Integrated Device Technology Low Skew,1:6 Crystal Interface-to-LVCMOS/ LVTTL Fanout Buffer 83905AGILF

Description
The 83905I is a low skew, 1-to-6 LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The effective fanout can be increased from 6 to 12 by utilizing the ability of the outputs to drive two series terminated lines. The 83905I is characterized at full 3.3V, 2.5V, and 1.8V, mixed 3.3V/2.5V, 3.3V/1.8V and 2.5V/1.8V output operating supply mode. Guaranteed output and part-to-part skew characteristics along with the 1.8V output capabilities makes the 83905I ideal for high performance, single ended applications that also require a limited output voltage.
Datasheet
Description
The 83905I is a low skew, 1-to-6 LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The effective fanout can be increased from 6 to 12 by utilizing the ability of the outputs to drive two series terminated lines. The 83905I is characterized at full 3.3V, 2.5V, and 1.8V, mixed 3.3V/2.5V, 3.3V/1.8V and 2.5V/1.8V output operating supply mode. Guaranteed output and part-to-part skew characteristics along with the 1.8V output capabilities makes the 83905I ideal for high performance, single ended applications that also require a limited output voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1:6 Crystal Interface-to-LVCMOS/ LVTTL Fanout Buffer - 83905AGILF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1:6 Crystal Interface-to-LVCMOS/ LVTTL Fanout Buffer
83905AGILF
Low Skew,1:6 Crystal Interface-to-LVCMOS/ LVTTL Fanout Buffer 83905AGILF
The 83905I is a low skew, 1-to-6 LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The effective fanout can be increased from 6 to 12 by utilizing the ability of the outputs to drive two series terminated lines. The 83905I is characterized at full 3.3V, 2.5V, and 1.8V, mixed 3.3V/2.5V, 3.3V/1.8V and 2.5V/1.8V output operating supply mode. Guaranteed output and part-to-part skew characteristics along with the 1.8V output capabilities makes the 83905I ideal for high performance, single ended applications that also require a limited output voltage.

The 83905I is a low skew, 1-to-6 LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The low impedance LVCMOS / LVTTL outputs are designed to drive 50Ω series or parallel terminated transmission lines. The effective fanout can be increased from 6 to 12 by utilizing the ability of the outputs to drive two series terminated lines. The 83905I is characterized at full 3.3V, 2.5V, and 1.8V, mixed 3.3V/2.5V, 3.3V/1.8V and 2.5V/1.8V output operating supply mode. Guaranteed output and part-to-part skew characteristics along with the 1.8V output capabilities makes the 83905I ideal for high performance, single ended applications that also require a limited output voltage.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 83905AGILF
Product Name Low Skew,1:6 Crystal Interface-to-LVCMOS/ LVTTL Fanout Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 1.8V; 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
RF Front End (LNA + PA) - 2312-QPF5010TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 704-5064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
RF Front End (LNA + PA) - 863-1836-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers