Integrated Device Technology Low Skew,1-to-16,LVCMOS/LVTTL Fanout Buffer W/1.2V LVCMOS Outputs 8316AKLFT

Description
The 8316 is a low skew, 1-to-16 LVCMOS / LVTTL Fanout Buffer with 1.2V LVCMOS Outputs and a member of the family of High Performance Clock Solutions from IDT . The 8316 single ended clock input accepts LVCMOS or LVTTL input levels. The low impedance LVCMOS outputs are designed to drive 50ω series or parallel terminated transmission lines. Guaranteed output and part-to-part skew characteristics along with the 1.2V output makes the 8316 ideal for high performance, single ended applications that also require a limited output voltage.
Datasheet
Description
The 8316 is a low skew, 1-to-16 LVCMOS / LVTTL Fanout Buffer with 1.2V LVCMOS Outputs and a member of the family of High Performance Clock Solutions from IDT . The 8316 single ended clock input accepts LVCMOS or LVTTL input levels. The low impedance LVCMOS outputs are designed to drive 50ω series or parallel terminated transmission lines. Guaranteed output and part-to-part skew characteristics along with the 1.2V output makes the 8316 ideal for high performance, single ended applications that also require a limited output voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-16,LVCMOS/LVTTL Fanout Buffer W/1.2V LVCMOS Outputs - 8316AKLFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-16,LVCMOS/LVTTL Fanout Buffer W/1.2V LVCMOS Outputs
8316AKLFT
Low Skew,1-to-16,LVCMOS/LVTTL Fanout Buffer W/1.2V LVCMOS Outputs 8316AKLFT
The 8316 is a low skew, 1-to-16 LVCMOS / LVTTL Fanout Buffer with 1.2V LVCMOS Outputs and a member of the family of High Performance Clock Solutions from IDT . The 8316 single ended clock input accepts LVCMOS or LVTTL input levels. The low impedance LVCMOS outputs are designed to drive 50ω series or parallel terminated transmission lines. Guaranteed output and part-to-part skew characteristics along with the 1.2V output makes the 8316 ideal for high performance, single ended applications that also require a limited output voltage.

The 8316 is a low skew, 1-to-16 LVCMOS / LVTTL Fanout Buffer with 1.2V LVCMOS Outputs and a member of the family of High Performance Clock Solutions from IDT . The 8316 single ended clock input accepts LVCMOS or LVTTL input levels. The low impedance LVCMOS outputs are designed to drive 50Ω series or parallel terminated transmission lines. Guaranteed output and part-to-part skew characteristics along with the 1.2V output makes the 8316 ideal for high performance, single ended applications that also require a limited output voltage.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8316AKLFT
Product Name Low Skew,1-to-16,LVCMOS/LVTTL Fanout Buffer W/1.2V LVCMOS Outputs
Technology CMOS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
RF Front End (LNA + PA) - 2312-QPF4609TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Modems - ICs and Modules - SI2417-C-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage Other; 3.3V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers