Integrated Device Technology 4 Channel PCM CODEC, 5.0V 821024PPG

Description
The 821024 is a single-chip, four channel PCM CODEC with onchip filters. The device provides analog-to-digital and digital-to-analog conversions and supports both a-law and m-law companding. The digital filters in IDT821024 provides the necessary transmit and receive filtering for voice telephone circuit to interface with time-division multiplexed systems. All of the digital filters are performed in digital signal processors operating from an internal clock, which is derived from MCLK . The fixed filters set the transmit and receive gain and frequency response.
Request a Quote Datasheet
Description
The 821024 is a single-chip, four channel PCM CODEC with onchip filters. The device provides analog-to-digital and digital-to-analog conversions and supports both a-law and m-law companding. The digital filters in IDT821024 provides the necessary transmit and receive filtering for voice telephone circuit to interface with time-division multiplexed systems. All of the digital filters are performed in digital signal processors operating from an internal clock, which is derived from MCLK . The fixed filters set the transmit and receive gain and frequency response.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Channel PCM CODEC, 5.0V - 821024PPG - Integrated Device Technology
San Jose, CA, USA
4 Channel PCM CODEC, 5.0V
821024PPG
4 Channel PCM CODEC, 5.0V 821024PPG
The 821024 is a single-chip, four channel PCM CODEC with onchip filters. The device provides analog-to-digital and digital-to-analog conversions and supports both a-law and m-law companding. The digital filters in IDT821024 provides the necessary transmit and receive filtering for voice telephone circuit to interface with time-division multiplexed systems. All of the digital filters are performed in digital signal processors operating from an internal clock, which is derived from MCLK . The fixed filters set the transmit and receive gain and frequency response.

The 821024 is a single-chip, four channel PCM CODEC with onchip
filters. The device provides analog-to-digital and digital-to-analog
conversions and supports both a-law and m-law companding. The digital
filters in IDT821024 provides the necessary transmit and receive filtering
for voice telephone circuit to interface with time-division multiplexed
systems. All of the digital filters are performed in digital signal processors
operating from an internal clock, which is derived from MCLK . The fixed
filters set the transmit and receive gain and frequency response.

Supplier's Site Datasheet
Interface - Interface - CODECs - 821024PPG - 776655-821024PPG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - 821024PPG
776655-821024PPG
Interface - Interface - CODECs - 821024PPG 776655-821024PPG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776655-821024PPG Packaging: Tray Type: PCM, Filter Operating Temperature Range: -40°C ~ 85°C Package: 44-LQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Data Interface: PCM Audio Interface Voltage - Supply, Digital: 4.75 V ~ 5.25 V Number of ADCs / DACs: 4 / 4 Sigma Delta: No Family Name: 821024 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP Alternative Parts (Cross-Reference): CS4244-CNZR; CS4244-DNZ; CS4244-CNZ; CS4244-DNZR; Introduction Date: January 12, 2000 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776655-821024PPG
Packaging: Tray
Type: PCM, Filter
Operating Temperature Range: -40°C ~ 85°C
Package: 44-LQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Interface: PCM Audio Interface
Voltage - Supply, Digital: 4.75 V ~ 5.25 V
Number of ADCs / DACs: 4 / 4
Sigma Delta: No
Family Name: 821024
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP
Alternative Parts (Cross-Reference): CS4244-CNZR; CS4244-DNZ; CS4244-CNZ; CS4244-DNZR;
Introduction Date: January 12, 2000
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Line Interface ICs - 2643458P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2643458P
Line Interface ICs 2643458P
821024 QUAD PCM CODEC

821024 QUAD PCM CODEC

Supplier's Site
Line Interface ICs - 2643456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2643456
Line Interface ICs 2643456
821024 QUAD PCM CODEC

821024 QUAD PCM CODEC

Supplier's Site
Line Interface ICs - 2643458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2643458
Line Interface ICs 2643458
821024 QUAD PCM CODEC

821024 QUAD PCM CODEC

Supplier's Site
Sheung Wan, Hong Kong
Interface - CODECs
821024PPG
Interface - CODECs 821024PPG
Interface - CODECs QUAD PCM CODEC

Interface - CODECs QUAD PCM CODEC

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 821024PPG 776655-821024PPG 2643458P 821024PPG
Product Name 4 Channel PCM CODEC, 5.0V Interface - Interface - CODECs - 821024PPG Line Interface ICs Interface - CODECs
Device Type Codec Sensor Interface Codec; PCM Codec
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TQFP; TQFP TQFP-44
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4559TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3202-G-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details