Integrated Device Technology LVCMOS/LVTTL-to-Differential 3.3V,2.5V LVPECL Translator 85320AMILFT

Description
The 85320I is a LVCMOS / LVTTL -to-Differential 3.3V, 2.5V LVPECL translator. The 85320I has a single ended clock input. The single ended clock input accepts LVCMOS or LVTTL input levels and translates them to 3.3V or 2.5V LVPECL levels. The small outline 8-pin SOIC package makes this device ideal for applications where space, high performance and low power are important.
Datasheet
Description
The 85320I is a LVCMOS / LVTTL -to-Differential 3.3V, 2.5V LVPECL translator. The 85320I has a single ended clock input. The single ended clock input accepts LVCMOS or LVTTL input levels and translates them to 3.3V or 2.5V LVPECL levels. The small outline 8-pin SOIC package makes this device ideal for applications where space, high performance and low power are important.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVCMOS/LVTTL-to-Differential 3.3V,2.5V LVPECL Translator - 85320AMILFT - Integrated Device Technology
San Jose, CA, USA
LVCMOS/LVTTL-to-Differential 3.3V,2.5V LVPECL Translator
85320AMILFT
LVCMOS/LVTTL-to-Differential 3.3V,2.5V LVPECL Translator 85320AMILFT
The 85320I is a LVCMOS / LVTTL -to-Differential 3.3V, 2.5V LVPECL translator. The 85320I has a single ended clock input. The single ended clock input accepts LVCMOS or LVTTL input levels and translates them to 3.3V or 2.5V LVPECL levels. The small outline 8-pin SOIC package makes this device ideal for applications where space, high performance and low power are important.

The 85320I is a LVCMOS / LVTTL -to-Differential 3.3V, 2.5V LVPECL translator. The 85320I has a single ended clock input. The single ended clock input accepts LVCMOS or LVTTL input levels and translates them to 3.3V or 2.5V LVPECL levels. The small outline 8-pin SOIC package makes this device ideal for applications where space, high performance and low power are important.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 85320AMILFT
Product Name LVCMOS/LVTTL-to-Differential 3.3V,2.5V LVPECL Translator
Technology CMOS
Device Type Level Translator; Buffer
Supply Voltage 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3018-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers