Integrated Device Technology Low Skew,1-to-4 LVCMOS/LVTTL-to-LVDS Fanout Buffer 8545BGLF

Description
The 8545 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . Utilizing Low Voltage Differential Signaling ( LVDS ) the 8545 provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100ω. The 8545 accepts a LVCMOS / LVTTL input level and translates it to 3.3V LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 8545 ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 8545 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . Utilizing Low Voltage Differential Signaling ( LVDS ) the 8545 provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100ω. The 8545 accepts a LVCMOS / LVTTL input level and translates it to 3.3V LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 8545 ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-4 LVCMOS/LVTTL-to-LVDS Fanout Buffer - 8545BGLF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-4 LVCMOS/LVTTL-to-LVDS Fanout Buffer
8545BGLF
Low Skew,1-to-4 LVCMOS/LVTTL-to-LVDS Fanout Buffer 8545BGLF
The 8545 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . Utilizing Low Voltage Differential Signaling ( LVDS ) the 8545 provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100ω. The 8545 accepts a LVCMOS / LVTTL input level and translates it to 3.3V LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 8545 ideal for those applications demanding well defined performance and repeatability.

The 8545 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . Utilizing Low Voltage Differential Signaling ( LVDS ) the 8545 provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100Ω. The 8545 accepts a LVCMOS / LVTTL input level and translates it to 3.3V LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 8545 ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8545BGLF
Product Name Low Skew,1-to-4 LVCMOS/LVTTL-to-LVDS Fanout Buffer
Technology LVDS; CMOS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-8689001CA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Interface module - 704-5034 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Encoders, Decoders, Converters - 54185AJ/B - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details