Integrated Device Technology 3.3V CMOS 20-Bit Buffer with 5.0V Tolerant I/O 74LVC16827APAG8

Description
The 74LVC16827A 20-bit buffer provides high-performance bus interface buffering for wide data/address paths or buses carrying parity and can operate as two 10-bit buffers or one 20-bit buffer. The 74LVC16827A buffer is ideally suited for driving high capacitance loads and low impedance backplanes. All pins can be driven from either 3.3V or 5V devices which allows the use of the device as a translator in a mixed 3.3V/5V supply system. The 74LVC16827A operates at -40C to +85C
Request a Quote Datasheet
Description
The 74LVC16827A 20-bit buffer provides high-performance bus interface buffering for wide data/address paths or buses carrying parity and can operate as two 10-bit buffers or one 20-bit buffer. The 74LVC16827A buffer is ideally suited for driving high capacitance loads and low impedance backplanes. All pins can be driven from either 3.3V or 5V devices which allows the use of the device as a translator in a mixed 3.3V/5V supply system. The 74LVC16827A operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V CMOS 20-Bit Buffer with 5.0V Tolerant I/O - 74LVC16827APAG8 - Integrated Device Technology
San Jose, CA, USA
3.3V CMOS 20-Bit Buffer with 5.0V Tolerant I/O
74LVC16827APAG8
3.3V CMOS 20-Bit Buffer with 5.0V Tolerant I/O 74LVC16827APAG8
The 74LVC16827A 20-bit buffer provides high-performance bus interface buffering for wide data/address paths or buses carrying parity and can operate as two 10-bit buffers or one 20-bit buffer. The 74LVC16827A buffer is ideally suited for driving high capacitance loads and low impedance backplanes. All pins can be driven from either 3.3V or 5V devices which allows the use of the device as a translator in a mixed 3.3V/5V supply system. The 74LVC16827A operates at -40C to +85C

The 74LVC16827A 20-bit buffer provides high-performance bus interface buffering for wide data/address paths or buses carrying parity and can operate as two 10-bit buffers or one 20-bit buffer. The 74LVC16827A buffer is ideally suited for driving high capacitance loads and low impedance backplanes. All pins can be driven from either 3.3V or 5V devices which allows the use of the device as a translator in a mixed 3.3V/5V supply system. The 74LVC16827A operates at -40C to +85C

Supplier's Site Datasheet
 - 74LVC16827APAG8 - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVC/LCX/Z Series, 2-Func, 10-Bit, True Output, CMOS, PDSO56

Bus Driver, LVC/LCX/Z Series, 2-Func, 10-Bit, True Output, CMOS, PDSO56

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74LVC16827APAG8 74LVC16827APAG8
Product Name 3.3V CMOS 20-Bit Buffer with 5.0V Tolerant I/O
Technology CMOS
Device Type Buffer Line / Bus Driver
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
 - 26LS32/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
3 suppliers
Bus buffer/line driver; 3-state - 74LVC1G125GW-Q100, - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +6.5
View Details
3 suppliers