Integrated Device Technology Interface - Interface - CODECs - 821024JG8 821024JG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010295-821024JG8 Packaging: Reel - TR Type: PCM, Filter Mounting: SMD (SMT) Data Interface: PCM Audio Interface Resolution (Bits): 8 b Number of ADCs / DACs: 4 / 4 Sigma Delta: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PLCC (14x11.46) Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010295-821024JG8 Packaging: Reel - TR Type: PCM, Filter Mounting: SMD (SMT) Data Interface: PCM Audio Interface Resolution (Bits): 8 b Number of ADCs / DACs: 4 / 4 Sigma Delta: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PLCC (14x11.46) Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - 821024JG8 - 1010295-821024JG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - 821024JG8
1010295-821024JG8
Interface - Interface - CODECs - 821024JG8 1010295-821024JG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010295-821024JG8 Packaging: Reel - TR Type: PCM, Filter Mounting: SMD (SMT) Data Interface: PCM Audio Interface Resolution (Bits): 8 b Number of ADCs / DACs: 4 / 4 Sigma Delta: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PLCC (14x11.46) Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1010295-821024JG8
Packaging: Reel - TR
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 8 b
Number of ADCs / DACs: 4 / 4
Sigma Delta: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-PLCC (14x11.46)
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1010295-821024JG8
Product Name Interface - Interface - CODECs - 821024JG8
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4551SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261048-SI2415-D-FSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers