Integrated Device Technology Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
The ICSLV810 is a low skew 1.5 V to 2.5 V, 1:10 fanout buffer. This device is specifically designed for data communications clock management. The large fanout from a single...
The MK2302 -01 is a high performance Zero Delay Buffer ( ZDB ) which integrates IDT 's proprietary analog/digital Phase Locked Loop ( PLL ) techniques. The chip is part...
The MK2304 -1 is a low jitter, low skew, high performance Phase Lock Loop ( PLL ) based zero delay buffer for high speed applications. Based on IDT 's proprietary...
The MK2304 -2 is a low jitter, low skew, high performance Phase Lock Loop ( PLL ) based zero delay buffer for high speed applications. Based on IDT 's proprietary...
The MK2308 -1H is a low phase noise, high-speed PLL based, 8-output, low skew zero delay buffer. Based on IDT 's proprietary low jitter Phase Locked Loop ( PLL )...
The MK74CB218 Buffalo™ is a monolithic CMOS high speed clock driver. It consists of two identical single input to eight low-skew output, non-inverting clock drivers. This eliminates concerns of part...
The MK74CB218B Buffalo™ is a monolithic CMOS high speed clock driver. It consists of two identical single input to eight low-skew output, non-inverting clock drivers. This eliminates concerns of part...
The MPC941 is a 1:27 low voltage clock distribution chip. The device features the capability to select either a differential LVPECL or an LVCMOS compatible input. The 27 outputs are...
The P9025AC is an integrated single-chip, WPC -1.1.2 compliant wireless power receiver with an advanced Foreign Object Detection ( FOD ) feature. This device operates with an AC power signal...
The P9724 is a highly integrated single-chip WPC -, PMA -, and AirFuel-compliant wireless power receiver IC . The device operates with an AC power signal from a compatible wireless...

<< Prev Next >>