The 74LVC16601APVG is a 3.3V CMOS 18-bit universal bus transceiver designed for mixed voltage systems, supporting both 3.3V and 5V I/O. It features three-state outputs and is capable of driving output currents up to ±24mA, making it suitable for moderate to heavy loads. The device operates in various modes including transparent, latched, and clocked, with data flow controlled by output-enable, latch-enable, and clock inputs. It has a typical output skew of less than 250ps and is rated for ESD protection exceeding 2000V per MIL-STD-883. The operating temperature range is from -40°C to +85°C, and it is available in a shrink small outline package (SSOP). This transceiver is particularly useful in data communication and telecommunication applications where reliable data transfer between different voltage levels is required.
Universal Bus Transceiver 18-Bit 56-SSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 74LVC16601APVG |
| Product Name | Universal Bus Functions |
| Device Type | Line / Bus Controller |