Integrated Device Technology Interface - Interface - Telecom - 82V2108PXG8 82V2108PXG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139282-82V2108PXG8 Packaging: Reel - TR Number of Circuits: 8 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-PQFP (14x20) Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 160mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139282-82V2108PXG8 Packaging: Reel - TR Number of Circuits: 8 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-PQFP (14x20) Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 160mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - 82V2108PXG8 - 139282-82V2108PXG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - 82V2108PXG8
139282-82V2108PXG8
Interface - Interface - Telecom - 82V2108PXG8 139282-82V2108PXG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139282-82V2108PXG8 Packaging: Reel - TR Number of Circuits: 8 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-PQFP (14x20) Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 160mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 139282-82V2108PXG8
Packaging: Reel - TR
Number of Circuits: 8
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 128-PQFP (14x20)
Supply Voltage - Operating: 2.97 V to 3.63 V
Operating Supply Current: 160mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - 82V2108PXG8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
82V2108PXG8
Telecom Interface ICs 82V2108PXG8
Telecom Interface ICs 3.3V FRAMER

Telecom Interface ICs 3.3V FRAMER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 139282-82V2108PXG8 82V2108PXG8
Product Name Interface - Interface - Telecom - 82V2108PXG8 Telecom Interface ICs
Supply Voltage Other; 2.97 V ~ 3.63 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details
SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-86848012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Modems - ICs and Modules - 73M2901CL-IGT/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details