Integrated Device Technology 3.3V CMOS 16-Bit Bus Transceiver with 3-State Outputs and 5.0V Tolerant I/O 74LVC162245APAG8

Description
The LVC162245A is designed for asynchronous communication between data buses and can be used as two 8-bit transceivers or one 16-bit transceiver. The output-enable ( OE ) input can be used to disable the device so that the buses are effectively isolated. All pins of the 74LVC162245A can be driven from either 3.3V or 5V devices which allows the use of this device as a translator in a mixed 3.3V/5V supply system. The 74LVC162245A operates at -40C to +85C
Request a Quote Datasheet
Description
The LVC162245A is designed for asynchronous communication between data buses and can be used as two 8-bit transceivers or one 16-bit transceiver. The output-enable ( OE ) input can be used to disable the device so that the buses are effectively isolated. All pins of the 74LVC162245A can be driven from either 3.3V or 5V devices which allows the use of this device as a translator in a mixed 3.3V/5V supply system. The 74LVC162245A operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V CMOS 16-Bit Bus Transceiver with 3-State Outputs and 5.0V Tolerant I/O - 74LVC162245APAG8 - Integrated Device Technology
San Jose, CA, USA
3.3V CMOS 16-Bit Bus Transceiver with 3-State Outputs and 5.0V Tolerant I/O
74LVC162245APAG8
3.3V CMOS 16-Bit Bus Transceiver with 3-State Outputs and 5.0V Tolerant I/O 74LVC162245APAG8
The LVC162245A is designed for asynchronous communication between data buses and can be used as two 8-bit transceivers or one 16-bit transceiver. The output-enable ( OE ) input can be used to disable the device so that the buses are effectively isolated. All pins of the 74LVC162245A can be driven from either 3.3V or 5V devices which allows the use of this device as a translator in a mixed 3.3V/5V supply system. The 74LVC162245A operates at -40C to +85C

The LVC162245A is designed for asynchronous communication between data buses and can be used as two 8-bit transceivers or one 16-bit transceiver. The output-enable ( OE ) input can be used to disable the device so that the buses are effectively isolated. All pins of the 74LVC162245A can be driven from either 3.3V or 5V devices which allows the use of this device as a translator in a mixed 3.3V/5V supply system. The 74LVC162245A operates at -40C to +85C

Supplier's Site Datasheet
Bus Transceivers - 2628996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2628996
Bus Transceivers 2628996
74LVC162245A 16-bit Bus Transceiver w/3

74LVC162245A 16-bit Bus Transceiver w/3

Supplier's Site
Bus Transceivers - 2628998P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2628998P
Bus Transceivers 2628998P
74LVC162245A 16-bit Bus Transceiver w/3

74LVC162245A 16-bit Bus Transceiver w/3

Supplier's Site
Bus Transceivers - 2628998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bus Transceivers
2628998
Bus Transceivers 2628998
74LVC162245A 16-bit Bus Transceiver w/3

74LVC162245A 16-bit Bus Transceiver w/3

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 74LVC162245APAG8 2628996
Product Name 3.3V CMOS 16-Bit Bus Transceiver with 3-State Outputs and 5.0V Tolerant I/O Bus Transceivers
Technology CMOS
Device Type Transceiver Transceiver; Bus Transceiver
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1907272P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
SN54ALS640B Octal Bus Transceivers With 3-State Outputs - 5962-8872701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5
View Details