Integrated Device Technology Low Skew,1-to-12 Differential-to-LVCMOS/LVTTL Fanout Buffer 83948AYI-147LFT

Description
The 83948I-147 is a low skew, 1-to-12 Differential-to- LVCMOS / LVTTL Fanout Buffer. The 83948I-147 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The LVCMOS_CLK can accept LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The effective fanout can be increased from 12 to 24 by utilizing the ability of the outputs to drive two series terminated lines. The 83948I-147 is characterized at full 3.3V, full 2.5V or mixed 3.3V core/2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 83948I-147 ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet
Description
The 83948I-147 is a low skew, 1-to-12 Differential-to- LVCMOS / LVTTL Fanout Buffer. The 83948I-147 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The LVCMOS_CLK can accept LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The effective fanout can be increased from 12 to 24 by utilizing the ability of the outputs to drive two series terminated lines. The 83948I-147 is characterized at full 3.3V, full 2.5V or mixed 3.3V core/2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 83948I-147 ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-12 Differential-to-LVCMOS/LVTTL Fanout Buffer - 83948AYI-147LFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-12 Differential-to-LVCMOS/LVTTL Fanout Buffer
83948AYI-147LFT
Low Skew,1-to-12 Differential-to-LVCMOS/LVTTL Fanout Buffer 83948AYI-147LFT
The 83948I-147 is a low skew, 1-to-12 Differential-to- LVCMOS / LVTTL Fanout Buffer. The 83948I-147 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The LVCMOS_CLK can accept LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The effective fanout can be increased from 12 to 24 by utilizing the ability of the outputs to drive two series terminated lines. The 83948I-147 is characterized at full 3.3V, full 2.5V or mixed 3.3V core/2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 83948I-147 ideal for those clock distribution applications demanding well defined performance and repeatability.

The 83948I-147 is a low skew, 1-to-12 Differential-to- LVCMOS / LVTTL Fanout Buffer. The 83948I-147 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The LVCMOS_CLK can accept LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50Ω series or parallel terminated transmission lines. The effective fanout can be increased from 12 to 24 by utilizing the ability of the outputs to drive two series terminated lines. The 83948I-147 is characterized at full 3.3V, full 2.5V or mixed 3.3V core/2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 83948I-147 ideal for those clock distribution applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 83948AYI-147LFT
Product Name Low Skew,1-to-12 Differential-to-LVCMOS/LVTTL Fanout Buffer
Technology CMOS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 863-1548-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Technology Serial
Device Type Port / Bus Expander
Supply Voltage Other; 1.8V ~ 5.5V
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1901015 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details