Integrated Device Technology Low Skew,1-to-4 LVCMOS/LVTTL-to-3.3V LVPECL Fanout Buffer 8535AK-01LF

Description
The 8535-01 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to-3.3V LVPECL fanout buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 8535-01 has two single ended clock inputs. the single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The clock enable is internally synchronized to eliminate runt clock pulses on the output during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8535-01 ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 8535-01 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to-3.3V LVPECL fanout buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 8535-01 has two single ended clock inputs. the single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The clock enable is internally synchronized to eliminate runt clock pulses on the output during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8535-01 ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-4 LVCMOS/LVTTL-to-3.3V LVPECL Fanout Buffer - 8535AK-01LF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-4 LVCMOS/LVTTL-to-3.3V LVPECL Fanout Buffer
8535AK-01LF
Low Skew,1-to-4 LVCMOS/LVTTL-to-3.3V LVPECL Fanout Buffer 8535AK-01LF
The 8535-01 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to-3.3V LVPECL fanout buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 8535-01 has two single ended clock inputs. the single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The clock enable is internally synchronized to eliminate runt clock pulses on the output during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8535-01 ideal for those applications demanding well defined performance and repeatability.

The 8535-01 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to-3.3V LVPECL fanout buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 8535-01 has two single ended clock inputs. the single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The clock enable is internally synchronized to eliminate runt clock pulses on the output during asynchronous assertion/deassertion of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8535-01 ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8535AK-01LF
Product Name Low Skew,1-to-4 LVCMOS/LVTTL-to-3.3V LVPECL Fanout Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3203-B-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers