Integrated Device Technology Low Skew,1-to-2,Differential-to-LVPECL/ECL Fanout Buffer 85311AMILFT

Description
The 85311I is a low skew, high performance 1-to-2 Differential-to-2.5V /3.3V ECL / LVPECL Fanout Buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The CLK , nCLK pair can accept most standard differential input levels.The 85311I is characterized to operate from either a 2.5V or a 3.3V power supply. Guaranteed output and part-to-part skew characteristics make the 85311I ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet
Description
The 85311I is a low skew, high performance 1-to-2 Differential-to-2.5V /3.3V ECL / LVPECL Fanout Buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The CLK , nCLK pair can accept most standard differential input levels.The 85311I is characterized to operate from either a 2.5V or a 3.3V power supply. Guaranteed output and part-to-part skew characteristics make the 85311I ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-2,Differential-to-LVPECL/ECL Fanout Buffer - 85311AMILFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-2,Differential-to-LVPECL/ECL Fanout Buffer
85311AMILFT
Low Skew,1-to-2,Differential-to-LVPECL/ECL Fanout Buffer 85311AMILFT
The 85311I is a low skew, high performance 1-to-2 Differential-to-2.5V /3.3V ECL / LVPECL Fanout Buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The CLK , nCLK pair can accept most standard differential input levels.The 85311I is characterized to operate from either a 2.5V or a 3.3V power supply. Guaranteed output and part-to-part skew characteristics make the 85311I ideal for those clock distribution applications demanding well defined performance and repeatability.

The 85311I is a low skew, high performance 1-to-2 Differential-to-2.5V/3.3V ECL / LVPECL Fanout Buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The CLK , nCLK pair can accept most standard differential input levels.The 85311I is characterized to operate from either a 2.5V or a 3.3V power supply. Guaranteed output and part-to-part skew characteristics make the 85311I ideal for those clock distribution applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 85311AMILFT
Product Name Low Skew,1-to-2,Differential-to-LVPECL/ECL Fanout Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2947/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers