Integrated Device Technology Low Skew,1-to-9 Differential-to-3.3V,2.5V LVPECL/ECL Fanout Buffer 853S031BYILF

Description
The 853S031I is a low skew, high performance 1-to-9 Differential-to-2.5V /3.3V LVPECL / ECL Fanout Buffer. The 853S031I has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , LVDS , CML or SSTL input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 853S031I ideal for high performance workstation and server applications.
Datasheet
Description
The 853S031I is a low skew, high performance 1-to-9 Differential-to-2.5V /3.3V LVPECL / ECL Fanout Buffer. The 853S031I has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , LVDS , CML or SSTL input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 853S031I ideal for high performance workstation and server applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-9 Differential-to-3.3V,2.5V LVPECL/ECL Fanout Buffer - 853S031BYILF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-9 Differential-to-3.3V,2.5V LVPECL/ECL Fanout Buffer
853S031BYILF
Low Skew,1-to-9 Differential-to-3.3V,2.5V LVPECL/ECL Fanout Buffer 853S031BYILF
The 853S031I is a low skew, high performance 1-to-9 Differential-to-2.5V /3.3V LVPECL / ECL Fanout Buffer. The 853S031I has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , LVDS , CML or SSTL input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 853S031I ideal for high performance workstation and server applications.

The 853S031I is a low skew, high performance 1-to-9 Differential-to-2.5V/3.3V LVPECL / ECL Fanout Buffer. The 853S031I has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , LVDS , CML or SSTL input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertion of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 853S031I ideal for high performance workstation and server applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 853S031BYILF
Product Name Low Skew,1-to-9 Differential-to-3.3V,2.5V LVPECL/ECL Fanout Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Interface module - 289-553 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260832-SI32183-A-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers