Integrated Device Technology 4:4 Differential-to-LVPECL/LVDS Clock Multiplexer 859S0424BGILFT

Description
The 859S0424I is a 4:4 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The outputs for this device can either be programmed to give LVPECL or LVDS levels. The 859S0424I has four selectable differential PCLKx, nPCLKx clock inputs. The PCLKx, nPCLKx input pairs can accept LVPECL , LVDS or CML levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits.
Datasheet
Description
The 859S0424I is a 4:4 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The outputs for this device can either be programmed to give LVPECL or LVDS levels. The 859S0424I has four selectable differential PCLKx, nPCLKx clock inputs. The PCLKx, nPCLKx input pairs can accept LVPECL , LVDS or CML levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4:4 Differential-to-LVPECL/LVDS Clock Multiplexer - 859S0424BGILFT - Integrated Device Technology
San Jose, CA, USA
4:4 Differential-to-LVPECL/LVDS Clock Multiplexer
859S0424BGILFT
4:4 Differential-to-LVPECL/LVDS Clock Multiplexer 859S0424BGILFT
The 859S0424I is a 4:4 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The outputs for this device can either be programmed to give LVPECL or LVDS levels. The 859S0424I has four selectable differential PCLKx, nPCLKx clock inputs. The PCLKx, nPCLKx input pairs can accept LVPECL , LVDS or CML levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits.

The 859S0424I is a 4:4 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The outputs for this device can either be programmed to give LVPECL or LVDS levels. The 859S0424I has four selectable differential PCLKx, nPCLKx clock inputs. The PCLKx, nPCLKx input pairs can accept LVPECL , LVDS or CML levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 859S0424BGILFT
Product Name 4:4 Differential-to-LVPECL/LVDS Clock Multiplexer
Technology LVDS
Device Type Buffer
Supply Voltage 2.5V; 3.3V; Other; 2.50-2.50,3.30-3.30
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 4972268P - RS Components, Ltd.
Specs
Device Type Receiver; Receiver
Features RoHS
Package Type SOIC; SOIC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details