Integrated Device Technology Low Skew,1-to-16 Differential-to-LVDS Clock Distribution Chip 8516FYLF

Description
The 8516 is a low skew, high performance 1-to-16 Differential-to- LVDS Clock Distribution Chip. The 8516 CLK , nCLK pair can accept any differential input levels and translates them to 3.3V LVDS output levels. Utilizing Low Voltage Differential Signaling ( LVDS ), the 8516 provides a low power, low noise, pointto- point solution for distributing clock signals over controlled impedances of 100?. Dual output enable inputs allow the 8516 to be used in a 1-to-16 or 1-to-8 input/output mode. Guaranteed output and part-to-part skew specifications make the 8516 ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 8516 is a low skew, high performance 1-to-16 Differential-to- LVDS Clock Distribution Chip. The 8516 CLK , nCLK pair can accept any differential input levels and translates them to 3.3V LVDS output levels. Utilizing Low Voltage Differential Signaling ( LVDS ), the 8516 provides a low power, low noise, pointto- point solution for distributing clock signals over controlled impedances of 100?. Dual output enable inputs allow the 8516 to be used in a 1-to-16 or 1-to-8 input/output mode. Guaranteed output and part-to-part skew specifications make the 8516 ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-16 Differential-to-LVDS Clock Distribution Chip - 8516FYLF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-16 Differential-to-LVDS Clock Distribution Chip
8516FYLF
Low Skew,1-to-16 Differential-to-LVDS Clock Distribution Chip 8516FYLF
The 8516 is a low skew, high performance 1-to-16 Differential-to- LVDS Clock Distribution Chip. The 8516 CLK , nCLK pair can accept any differential input levels and translates them to 3.3V LVDS output levels. Utilizing Low Voltage Differential Signaling ( LVDS ), the 8516 provides a low power, low noise, pointto- point solution for distributing clock signals over controlled impedances of 100?. Dual output enable inputs allow the 8516 to be used in a 1-to-16 or 1-to-8 input/output mode. Guaranteed output and part-to-part skew specifications make the 8516 ideal for those applications demanding well defined performance and repeatability.

The 8516 is a low skew, high performance 1-to-16 Differential-to- LVDS Clock Distribution Chip. The 8516 CLK , nCLK pair can accept any differential input levels and translates them to 3.3V LVDS output levels. Utilizing Low Voltage Differential Signaling ( LVDS ), the 8516 provides a low power, low noise, pointto- point solution for distributing clock signals over controlled impedances of 100?. Dual output enable inputs allow the 8516 to be used in a 1-to-16 or 1-to-8 input/output mode. Guaranteed output and part-to-part skew specifications make the 8516 ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8516FYLF
Product Name Low Skew,1-to-16 Differential-to-LVDS Clock Distribution Chip
Technology LVDS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
QFN Interface Transceiver IC - 722-SI2439-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers