Integrated Device Technology Interface - Interface - Specialized - 89H32H8G2ZCBLGI 89H32H8G2ZCBLGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 758697-89H32H8G2ZCBL GI Packaging: Tray Mounting Style: SMT Applications: Switch Interfacing Interface: PCI Express Categories: Integrated Circuits Supplier Device Package: 484-FCBGA (23x23) Manufacturer Package: 484-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 758697-89H32H8G2ZCBL GI Packaging: Tray Mounting Style: SMT Applications: Switch Interfacing Interface: PCI Express Categories: Integrated Circuits Supplier Device Package: 484-FCBGA (23x23) Manufacturer Package: 484-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89H32H8G2ZCBLGI - 758697-89H32H8G2ZCBLGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89H32H8G2ZCBLGI
758697-89H32H8G2ZCBLGI
Interface - Interface - Specialized - 89H32H8G2ZCBLGI 758697-89H32H8G2ZCBLGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 758697-89H32H8G2ZCBL GI Packaging: Tray Mounting Style: SMT Applications: Switch Interfacing Interface: PCI Express Categories: Integrated Circuits Supplier Device Package: 484-FCBGA (23x23) Manufacturer Package: 484-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.3V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 758697-89H32H8G2ZCBLGI
Packaging: Tray
Mounting Style: SMT
Applications: Switch Interfacing
Interface: PCI Express
Categories: Integrated Circuits
Supplier Device Package: 484-FCBGA (23x23)
Manufacturer Package: 484-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3.3V

Buy Now
Sheung Wan, Hong Kong
PCI Interface IC
89H32H8G2ZCBLGI
PCI Interface IC 89H32H8G2ZCBLGI
PCI Interface IC PCIE GEN2 SWITCH

PCI Interface IC PCIE GEN2 SWITCH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 758697-89H32H8G2ZCBLGI 89H32H8G2ZCBLGI
Product Name Interface - Interface - Specialized - 89H32H8G2ZCBLGI PCI Interface IC
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260848-SI3066-B-FS - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC
View Details
2 suppliers
 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
LON interface - 753-648 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - PBL38112/1QSAR1B - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers