Integrated Device Technology Low Skew,1-to-4,Differential-to-LVDS Fanout Buffer 854104AGILF

Description
The 854104I is a low skew, high performance 1-to-4 Differential-to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ), the 854104I provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100?. The 854104I accepts a differential input level and translates it to LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 854104I ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 854104I is a low skew, high performance 1-to-4 Differential-to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ), the 854104I provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100?. The 854104I accepts a differential input level and translates it to LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 854104I ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-4,Differential-to-LVDS Fanout Buffer - 854104AGILF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-4,Differential-to-LVDS Fanout Buffer
854104AGILF
Low Skew,1-to-4,Differential-to-LVDS Fanout Buffer 854104AGILF
The 854104I is a low skew, high performance 1-to-4 Differential-to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ), the 854104I provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100?. The 854104I accepts a differential input level and translates it to LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 854104I ideal for those applications demanding well defined performance and repeatability.

The 854104I is a low skew, high performance 1-to-4 Differential-to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ), the 854104I provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100?. The 854104I accepts a differential input level and translates it to LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 854104I ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 854104AGILF
Product Name Low Skew,1-to-4,Differential-to-LVDS Fanout Buffer
Technology LVDS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2400-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
LVDS Interface Ics - 1684190 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Receiver
Features RoHS
View Details