Integrated Device Technology 2:1 Differential Clock / Data Multiplexer 831721AGILFT

Description
The 831721I is a high-performance, differential HCSL clock/data multiplexer and fanout buffer. The device is designed for the multiplexing of high-frequency clock and data signals. The device has two differential, selectable clock/data inputs. The selected input signal is output at one differential HCSL output. Each input pair accepts HCSL , LVDS , and LVPECL levels. The 831721I is characterized to operate from a 3.3V power supply. Guaranteed input, output-to-output and part-to-part skew characteristics make the 831721I ideal for those clock and data distribution applications demanding well-defined performance and repeatability. The 831721I supports the clock multiplexing and distribution of PCI Express Generation 1, 2 and 3 clock signals.
Datasheet
Description
The 831721I is a high-performance, differential HCSL clock/data multiplexer and fanout buffer. The device is designed for the multiplexing of high-frequency clock and data signals. The device has two differential, selectable clock/data inputs. The selected input signal is output at one differential HCSL output. Each input pair accepts HCSL , LVDS , and LVPECL levels. The 831721I is characterized to operate from a 3.3V power supply. Guaranteed input, output-to-output and part-to-part skew characteristics make the 831721I ideal for those clock and data distribution applications demanding well-defined performance and repeatability. The 831721I supports the clock multiplexing and distribution of PCI Express Generation 1, 2 and 3 clock signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2:1 Differential Clock / Data Multiplexer - 831721AGILFT - Integrated Device Technology
San Jose, CA, USA
2:1 Differential Clock / Data Multiplexer
831721AGILFT
2:1 Differential Clock / Data Multiplexer 831721AGILFT
The 831721I is a high-performance, differential HCSL clock/data multiplexer and fanout buffer. The device is designed for the multiplexing of high-frequency clock and data signals. The device has two differential, selectable clock/data inputs. The selected input signal is output at one differential HCSL output. Each input pair accepts HCSL , LVDS , and LVPECL levels. The 831721I is characterized to operate from a 3.3V power supply. Guaranteed input, output-to-output and part-to-part skew characteristics make the 831721I ideal for those clock and data distribution applications demanding well-defined performance and repeatability. The 831721I supports the clock multiplexing and distribution of PCI Express Generation 1, 2 and 3 clock signals.

The 831721I is a high-performance, differential HCSL clock/data multiplexer and fanout buffer. The device is designed for the multiplexing of high-frequency clock and data signals. The device has two differential, selectable clock/data inputs. The selected input signal is output at one differential HCSL output. Each input pair accepts HCSL , LVDS , and LVPECL levels. The 831721I is characterized to operate from a 3.3V power supply. Guaranteed input, output-to-output and part-to-part skew characteristics make the 831721I ideal for those clock and data distribution applications demanding well-defined performance and repeatability. The 831721I supports the clock multiplexing and distribution of PCI Express Generation 1, 2 and 3 clock signals.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 831721AGILFT
Product Name 2:1 Differential Clock / Data Multiplexer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
DALI interface - 753-647 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2457-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers