Integrated Device Technology Interface - Interface - Specialized - 89HPES16T4G2ZBBXI 89HPES16T4G2ZBBXI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736706-89HPES16T4G2Z BBXI Packaging: Tray Mounting Style: SMT Applications: Switch Interfacing Interface: PCI Express Categories: Integrated Circuits Supplier Device Package: 288-SBGA (23x23) Status: Obsolete Manufacturer Package: 288-LBGA Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736706-89HPES16T4G2Z BBXI Packaging: Tray Mounting Style: SMT Applications: Switch Interfacing Interface: PCI Express Categories: Integrated Circuits Supplier Device Package: 288-SBGA (23x23) Status: Obsolete Manufacturer Package: 288-LBGA Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES16T4G2ZBBXI - 736706-89HPES16T4G2ZBBXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES16T4G2ZBBXI
736706-89HPES16T4G2ZBBXI
Interface - Interface - Specialized - 89HPES16T4G2ZBBXI 736706-89HPES16T4G2ZBBXI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736706-89HPES16T4G2Z BBXI Packaging: Tray Mounting Style: SMT Applications: Switch Interfacing Interface: PCI Express Categories: Integrated Circuits Supplier Device Package: 288-SBGA (23x23) Status: Obsolete Manufacturer Package: 288-LBGA Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.3V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 736706-89HPES16T4G2ZBBXI
Packaging: Tray
Mounting Style: SMT
Applications: Switch Interfacing
Interface: PCI Express
Categories: Integrated Circuits
Supplier Device Package: 288-SBGA (23x23)
Status: Obsolete
Manufacturer Package: 288-LBGA
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 736706-89HPES16T4G2ZBBXI
Product Name Interface - Interface - Specialized - 89HPES16T4G2ZBBXI
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4550SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55188 Quadruple Line Driver - 5962-86889012A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details