Integrated Device Technology 3.3V CMOS 32-Bit Bus Transceiver with 3-State Outputs, 5.0V Tolerant I/O, and Bus-Hold 74LVCH32245ABFG

Description
The 74LVCH32245A high-speed, low power 32-bit bus transceiver is ideal for asynchronous communication between two busses. The Direction and Output Enable controls are designed to operate the device as either four independent 8-bit transceivers or one 32-bit transceiver. All pins can be driven from either 3.3V or 5V devices allowing the use of this device as a translator in a mixed 3.3V/5V supply system. The 74LVCH32245A has “bus-hold” which eliminates the need for pull-up/down resistors. The 74LVCH32245A operates at -40C to +85C
Datasheet
Description
The 74LVCH32245A high-speed, low power 32-bit bus transceiver is ideal for asynchronous communication between two busses. The Direction and Output Enable controls are designed to operate the device as either four independent 8-bit transceivers or one 32-bit transceiver. All pins can be driven from either 3.3V or 5V devices allowing the use of this device as a translator in a mixed 3.3V/5V supply system. The 74LVCH32245A has “bus-hold” which eliminates the need for pull-up/down resistors. The 74LVCH32245A operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V CMOS 32-Bit Bus Transceiver with 3-State Outputs, 5.0V Tolerant I/O, and Bus-Hold - 74LVCH32245ABFG - Integrated Device Technology
San Jose, CA, USA
3.3V CMOS 32-Bit Bus Transceiver with 3-State Outputs, 5.0V Tolerant I/O, and Bus-Hold
74LVCH32245ABFG
3.3V CMOS 32-Bit Bus Transceiver with 3-State Outputs, 5.0V Tolerant I/O, and Bus-Hold 74LVCH32245ABFG
The 74LVCH32245A high-speed, low power 32-bit bus transceiver is ideal for asynchronous communication between two busses. The Direction and Output Enable controls are designed to operate the device as either four independent 8-bit transceivers or one 32-bit transceiver. All pins can be driven from either 3.3V or 5V devices allowing the use of this device as a translator in a mixed 3.3V/5V supply system. The 74LVCH32245A has “bus-hold” which eliminates the need for pull-up/down resistors. The 74LVCH32245A operates at -40C to +85C

The 74LVCH32245A high-speed, low power 32-bit bus transceiver is ideal for asynchronous communication between two busses. The Direction and Output Enable controls are designed to operate the device as either four independent 8-bit transceivers or one 32-bit transceiver. All pins can be driven from either 3.3V or 5V devices allowing the use of this device as a translator in a mixed 3.3V/5V supply system. The 74LVCH32245A has “bus-hold” which eliminates the need for pull-up/down resistors. The 74LVCH32245A operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 74LVCH32245ABFG
Product Name 3.3V CMOS 32-Bit Bus Transceiver with 3-State Outputs, 5.0V Tolerant I/O, and Bus-Hold
Technology CMOS
Device Type Transceiver
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4259TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-009 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3211-E-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers