Integrated Device Technology Low Skew,1-to-8,Crystal Oscillator/LVCMOS-to-3.3V LVPECL Fanout Buffer 8538BG-31LFT

Description
The 8538-31 is a low skew, high performance 1-to-8 Crystal Oscillator/ LVCMOS -to-3.3V LVPECL Fanout Buffer. The 8538-31 has selectable single ended clock or crystal inputs. The single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The output enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8538-31 ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 8538-31 is a low skew, high performance 1-to-8 Crystal Oscillator/ LVCMOS -to-3.3V LVPECL Fanout Buffer. The 8538-31 has selectable single ended clock or crystal inputs. The single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The output enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8538-31 ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-8,Crystal Oscillator/LVCMOS-to-3.3V LVPECL Fanout Buffer - 8538BG-31LFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-8,Crystal Oscillator/LVCMOS-to-3.3V LVPECL Fanout Buffer
8538BG-31LFT
Low Skew,1-to-8,Crystal Oscillator/LVCMOS-to-3.3V LVPECL Fanout Buffer 8538BG-31LFT
The 8538-31 is a low skew, high performance 1-to-8 Crystal Oscillator/ LVCMOS -to-3.3V LVPECL Fanout Buffer. The 8538-31 has selectable single ended clock or crystal inputs. The single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The output enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8538-31 ideal for those applications demanding well defined performance and repeatability.

The 8538-31 is a low skew, high performance 1-to-8 Crystal Oscillator/ LVCMOS -to-3.3V LVPECL Fanout Buffer. The 8538-31 has selectable single ended clock or crystal inputs. The single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The output enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertion of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8538-31 ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8538BG-31LFT
Product Name Low Skew,1-to-8,Crystal Oscillator/LVCMOS-to-3.3V LVPECL Fanout Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details