Integrated Device Technology Interface - Interface - Drivers, Receivers, Transceivers - 82P2284BBG 82P2284BBG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 751570-82P2284BBG Packaging: Tray Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 208-BGA Mounting: SMD Operating Supply Voltage: 1.8V, 3.3V Protocol: T1, E1, J1 Duplex: Half Family Name: 82P2284 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 208-PBGA (17x17) Alternative Parts (Cross-Reference): DS21455+; DS21458; DS21455; Introduction Date: April 25, 2003 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 751570-82P2284BBG Packaging: Tray Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 208-BGA Mounting: SMD Operating Supply Voltage: 1.8V, 3.3V Protocol: T1, E1, J1 Duplex: Half Family Name: 82P2284 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 208-PBGA (17x17) Alternative Parts (Cross-Reference): DS21455+; DS21458; DS21455; Introduction Date: April 25, 2003 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 82P2284BBG - 751570-82P2284BBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 82P2284BBG
751570-82P2284BBG
Interface - Interface - Drivers, Receivers, Transceivers - 82P2284BBG 751570-82P2284BBG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 751570-82P2284BBG Packaging: Tray Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 208-BGA Mounting: SMD Operating Supply Voltage: 1.8V, 3.3V Protocol: T1, E1, J1 Duplex: Half Family Name: 82P2284 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 208-PBGA (17x17) Alternative Parts (Cross-Reference): DS21455+; DS21458; DS21455; Introduction Date: April 25, 2003 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 751570-82P2284BBG
Packaging: Tray
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 208-BGA
Mounting: SMD
Operating Supply Voltage: 1.8V, 3.3V
Protocol: T1, E1, J1
Duplex: Half
Family Name: 82P2284
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 208-PBGA (17x17)
Alternative Parts (Cross-Reference): DS21455+; DS21458; DS21455;
Introduction Date: April 25, 2003
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
82P2284BBG
Telecom Interface ICs 82P2284BBG
Telecom Interface ICs T1/E1/J1 TRANSCEIVER /QUAD

Telecom Interface ICs T1/E1/J1 TRANSCEIVER /QUAD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 751570-82P2284BBG 82P2284BBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 82P2284BBG Telecom Interface ICs
Device Type Transceiver
Supply Voltage Other; 1.8V~ 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 872-DWM3000TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261053-SI2404-D-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers