Integrated Device Technology Interface - Interface - Specialized - 89H16NT16G2ZCHLG 89H16NT16G2ZCHLG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766390-89H16NT16G2ZC HLG Packaging: Tray Package: 324-BBGA, FCBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89H16NT16G2 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-FCBGA (19x19) Alternative Parts (Cross-Reference): 89H16NT16G2ZAHL8; 89H16NT16G2ZCHLI; 89H16NT16G2ZCHL8; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766390-89H16NT16G2ZC HLG Packaging: Tray Package: 324-BBGA, FCBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89H16NT16G2 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-FCBGA (19x19) Alternative Parts (Cross-Reference): 89H16NT16G2ZAHL8; 89H16NT16G2ZCHLI; 89H16NT16G2ZCHL8; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89H16NT16G2ZCHLG - 766390-89H16NT16G2ZCHLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89H16NT16G2ZCHLG
766390-89H16NT16G2ZCHLG
Interface - Interface - Specialized - 89H16NT16G2ZCHLG 766390-89H16NT16G2ZCHLG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766390-89H16NT16G2ZC HLG Packaging: Tray Package: 324-BBGA, FCBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89H16NT16G2 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-FCBGA (19x19) Alternative Parts (Cross-Reference): 89H16NT16G2ZAHL8; 89H16NT16G2ZCHLI; 89H16NT16G2ZCHL8; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766390-89H16NT16G2ZCHLG
Packaging: Tray
Package: 324-BBGA, FCBGA
Applications: Switch Interfacing
Mounting: SMD
Operating Supply Voltage: 3.3V
Interface: PCI Express
Family Name: 89H16NT16G2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 324-FCBGA (19x19)
Alternative Parts (Cross-Reference): 89H16NT16G2ZAHL8; 89H16NT16G2ZCHLI; 89H16NT16G2ZCHL8;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
89H16NT16G2ZCHLG
PCI Interface IC 89H16NT16G2ZCHLG
PCI Interface IC PCIE SWITCH

PCI Interface IC PCIE SWITCH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 766390-89H16NT16G2ZCHLG 89H16NT16G2ZCHLG
Product Name Interface - Interface - Specialized - 89H16NT16G2ZCHLG PCI Interface IC
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Triple unbuffered inverter - 74AHC3GU04DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Line Interface ICs - 1907330P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transceiver; Receiver
Features RoHS; ESD Protected
View Details
Human Machine Interface (HMI) - 762-6201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details