Integrated Device Technology 2.5V,3.3V ECL/LVPECL Clock /Data Fanout Buffer 853S9252BKILFT

Description
The 853S9252I is a 2.5V/3.3V ECL / LVPECL fanout buffer designed for high-speed, low phase-noise wireless infrastructure applications. The device fanouts a differential input signal to two ECL / LVPECL outputs. Optimized for low additive phase-noise, sub-100ps output rise and fall times, low output skew and high-frequencies, the 853S9252I is an effective solution for high-performance clock and data distribution applications, for instance driving the reference clock inputs of ADC / DAC circuits. Internal input termination, a bias voltage output ( VREF ) for AC -coupling and small packaging (3.0mm x 3.0mm 16-lead VFQFN ) supports space-efficient board designs. The 853S9252I operates from a full 2.5V or 3.3V power supply and supports the industrial temperature range of -40°C to 85°C. The extended temperature range also supports wireless infrastructure, tele-communication and networking end equipment requirements.
Datasheet
Description
The 853S9252I is a 2.5V/3.3V ECL / LVPECL fanout buffer designed for high-speed, low phase-noise wireless infrastructure applications. The device fanouts a differential input signal to two ECL / LVPECL outputs. Optimized for low additive phase-noise, sub-100ps output rise and fall times, low output skew and high-frequencies, the 853S9252I is an effective solution for high-performance clock and data distribution applications, for instance driving the reference clock inputs of ADC / DAC circuits. Internal input termination, a bias voltage output ( VREF ) for AC -coupling and small packaging (3.0mm x 3.0mm 16-lead VFQFN ) supports space-efficient board designs. The 853S9252I operates from a full 2.5V or 3.3V power supply and supports the industrial temperature range of -40°C to 85°C. The extended temperature range also supports wireless infrastructure, tele-communication and networking end equipment requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V,3.3V ECL/LVPECL Clock /Data Fanout Buffer - 853S9252BKILFT - Integrated Device Technology
San Jose, CA, USA
2.5V,3.3V ECL/LVPECL Clock /Data Fanout Buffer
853S9252BKILFT
2.5V,3.3V ECL/LVPECL Clock /Data Fanout Buffer 853S9252BKILFT
The 853S9252I is a 2.5V/3.3V ECL / LVPECL fanout buffer designed for high-speed, low phase-noise wireless infrastructure applications. The device fanouts a differential input signal to two ECL / LVPECL outputs. Optimized for low additive phase-noise, sub-100ps output rise and fall times, low output skew and high-frequencies, the 853S9252I is an effective solution for high-performance clock and data distribution applications, for instance driving the reference clock inputs of ADC / DAC circuits. Internal input termination, a bias voltage output ( VREF ) for AC -coupling and small packaging (3.0mm x 3.0mm 16-lead VFQFN ) supports space-efficient board designs. The 853S9252I operates from a full 2.5V or 3.3V power supply and supports the industrial temperature range of -40°C to 85°C. The extended temperature range also supports wireless infrastructure, tele-communication and networking end equipment requirements.

The 853S9252I is a 2.5V/3.3V ECL / LVPECL fanout buffer designed for high-speed, low phase-noise wireless infrastructure applications. The device fanouts a differential input signal to two ECL / LVPECL outputs. Optimized for low additive phase-noise, sub-100ps output rise and fall times, low output skew and high-frequencies, the 853S9252I is an effective solution for high-performance clock and data distribution applications, for instance driving the reference clock inputs of ADC / DAC circuits. Internal input termination, a bias voltage output ( VREF ) for AC -coupling and small packaging (3.0mm x 3.0mm 16-lead VFQFN ) supports space-efficient board designs. The 853S9252I operates from a full 2.5V or 3.3V power supply and supports the industrial temperature range of -40°C to 85°C. The extended temperature range also supports wireless infrastructure, tele-communication and networking end equipment requirements.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 853S9252BKILFT
Product Name 2.5V,3.3V ECL/LVPECL Clock /Data Fanout Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3205-B-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 1464797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
 - 54ACTQ244JRQMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers