Integrated Device Technology Low Skew,1-to-9 Differential-to-3.3V LVPECL Fanout Buffer 8531AY-01LF

Description
The 8531-01 is a low skew, high performance 1-to-9 Differential-to-3.3V LVPECL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 8531-01 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output skew and part-to-part skew characteristics make the 8531-01 ideal for high performance workstation and server applications.
Datasheet
Description
The 8531-01 is a low skew, high performance 1-to-9 Differential-to-3.3V LVPECL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 8531-01 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output skew and part-to-part skew characteristics make the 8531-01 ideal for high performance workstation and server applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-9 Differential-to-3.3V LVPECL Fanout Buffer - 8531AY-01LF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-9 Differential-to-3.3V LVPECL Fanout Buffer
8531AY-01LF
Low Skew,1-to-9 Differential-to-3.3V LVPECL Fanout Buffer 8531AY-01LF
The 8531-01 is a low skew, high performance 1-to-9 Differential-to-3.3V LVPECL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 8531-01 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output skew and part-to-part skew characteristics make the 8531-01 ideal for high performance workstation and server applications.

The 8531-01 is a low skew, high performance 1-to-9 Differential-to-3.3V LVPECL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 8531-01 has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertion of the clock enable pin. Guaranteed output skew and part-to-part skew characteristics make the 8531-01 ideal for high performance workstation and server applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8531AY-01LF
Product Name Low Skew,1-to-9 Differential-to-3.3V LVPECL Fanout Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPM1002TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-723 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2415-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers