Integrated Device Technology 2.5V Differential LVDS Clock Buffer 854110AKILFT

Description
The 854110I is a high-performance differential LVDS clock fanout buffer. The device is designed for signal fanout of high-frequency, low phase-noise clock signals. The selected differential input signal is distributed to ten differential LVDS outputs. The 854110I is characterized to operate from a 2.5V power supply. Guaranteed output-to-output and part-to-part skew characteristics make the 854110I ideal for those clock distribution applications demanding well-defined performance and repeatability. The device offers an output slew rate control with four pre-set output transition times to solve crosstalk and EMI problems in complex board designs. A fail-safe input design forces the outputs to a defined state if differential clock inputs are open or shorted, see Table 3D.
Datasheet
Description
The 854110I is a high-performance differential LVDS clock fanout buffer. The device is designed for signal fanout of high-frequency, low phase-noise clock signals. The selected differential input signal is distributed to ten differential LVDS outputs. The 854110I is characterized to operate from a 2.5V power supply. Guaranteed output-to-output and part-to-part skew characteristics make the 854110I ideal for those clock distribution applications demanding well-defined performance and repeatability. The device offers an output slew rate control with four pre-set output transition times to solve crosstalk and EMI problems in complex board designs. A fail-safe input design forces the outputs to a defined state if differential clock inputs are open or shorted, see Table 3D.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V Differential LVDS Clock Buffer - 854110AKILFT - Integrated Device Technology
San Jose, CA, USA
2.5V Differential LVDS Clock Buffer
854110AKILFT
2.5V Differential LVDS Clock Buffer 854110AKILFT
The 854110I is a high-performance differential LVDS clock fanout buffer. The device is designed for signal fanout of high-frequency, low phase-noise clock signals. The selected differential input signal is distributed to ten differential LVDS outputs. The 854110I is characterized to operate from a 2.5V power supply. Guaranteed output-to-output and part-to-part skew characteristics make the 854110I ideal for those clock distribution applications demanding well-defined performance and repeatability. The device offers an output slew rate control with four pre-set output transition times to solve crosstalk and EMI problems in complex board designs. A fail-safe input design forces the outputs to a defined state if differential clock inputs are open or shorted, see Table 3D.

The 854110I is a high-performance differential LVDS clock fanout buffer. The device is designed for signal fanout of high-frequency, low phase-noise clock signals. The selected differential input signal is distributed to ten differential LVDS outputs. The 854110I is characterized to operate from a 2.5V power supply. Guaranteed output-to-output and part-to-part skew characteristics make the 854110I ideal for those clock distribution applications demanding well-defined performance and repeatability. The device offers an output slew rate control with four pre-set output transition times to solve crosstalk and EMI problems in complex board designs. A fail-safe input design forces the outputs to a defined state if differential clock inputs are open or shorted, see Table 3D.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 854110AKILFT
Product Name 2.5V Differential LVDS Clock Buffer
Technology LVDS
Device Type Buffer
Supply Voltage 2.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3011-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1906150 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details