Integrated Device Technology 4 Channel PCM CODEC, MPI Interface, 5.0V 821054PQFG

Description
The 821054 is a feature rich, single-chip, programmable 4 channel PCM CODEC with on-chip filters. Besides the
Request a Quote Datasheet
Description
The 821054 is a feature rich, single-chip, programmable 4 channel PCM CODEC with on-chip filters. Besides the
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Channel PCM CODEC, MPI Interface, 5.0V - 821054PQFG - Integrated Device Technology
San Jose, CA, USA
4 Channel PCM CODEC, MPI Interface, 5.0V
821054PQFG
4 Channel PCM CODEC, MPI Interface, 5.0V 821054PQFG
The 821054 is a feature rich, single-chip, programmable 4 channel PCM CODEC with on-chip filters. Besides the

The 821054 is a feature rich, single-chip, programmable 4
channel PCM CODEC with on-chip filters. Besides the

Supplier's Site Datasheet
Interface - Interface - CODECs - 821054PQFG - 776656-821054PQFG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - 821054PQFG
776656-821054PQFG
Interface - Interface - CODECs - 821054PQFG 776656-821054PQFG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776656-821054PQFG Packaging: Tube Type: PCM, Filter Operating Temperature Range: -40°C ~ 85°C Package: 64-QFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Data Interface: PCM Audio Interface Voltage - Supply, Digital: 4.75 V ~ 5.25 V Number of ADCs / DACs: 4 / 4 Sigma Delta: No Family Name: 821054 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-PQFP (14x14) Alternative Parts (Cross-Reference): CS4244-DNZ; CS4244-CNZR; CS4244-CNZ; CS4244-DNZR; Introduction Date: March 01, 2001 ECCN: EAR99 Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776656-821054PQFG
Packaging: Tube
Type: PCM, Filter
Operating Temperature Range: -40°C ~ 85°C
Package: 64-QFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Interface: PCM Audio Interface
Voltage - Supply, Digital: 4.75 V ~ 5.25 V
Number of ADCs / DACs: 4 / 4
Sigma Delta: No
Family Name: 821054
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-PQFP (14x14)
Alternative Parts (Cross-Reference): CS4244-DNZ; CS4244-CNZR; CS4244-CNZ; CS4244-DNZR;
Introduction Date: March 01, 2001
ECCN: EAR99
Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
821054PQFG
Interface - CODECs 821054PQFG
Interface - CODECs QUAD PCM CODEC

Interface - CODECs QUAD PCM CODEC

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 821054PQFG 776656-821054PQFG 821054PQFG
Product Name 4 Channel PCM CODEC, MPI Interface, 5.0V Interface - Interface - CODECs - 821054PQFG Interface - CODECs
Device Type Codec Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PQFP PQFP-64
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Interface - CODECs - AD1839AASZ-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details