Integrated Device Technology 12:1 Differential-to-3.3V,2.5V LVPECL Clock/Data Multiplexer 853S012AKILFT

Description
The 853S012I is an 12:1 Differential-to-3.3V or 2.5V LVPECL Clock/Data Multiplexer which can operate up to 3.2GHz. The 853S012I has twelve differential selectable clock inputs. The CLK , nCLK input pairs can accept LVPECL , LVDS or CML levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits. The select pins have internal pulldown resistors.
Datasheet
Description
The 853S012I is an 12:1 Differential-to-3.3V or 2.5V LVPECL Clock/Data Multiplexer which can operate up to 3.2GHz. The 853S012I has twelve differential selectable clock inputs. The CLK , nCLK input pairs can accept LVPECL , LVDS or CML levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits. The select pins have internal pulldown resistors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12:1 Differential-to-3.3V,2.5V LVPECL Clock/Data Multiplexer - 853S012AKILFT - Integrated Device Technology
San Jose, CA, USA
12:1 Differential-to-3.3V,2.5V LVPECL Clock/Data Multiplexer
853S012AKILFT
12:1 Differential-to-3.3V,2.5V LVPECL Clock/Data Multiplexer 853S012AKILFT
The 853S012I is an 12:1 Differential-to-3.3V or 2.5V LVPECL Clock/Data Multiplexer which can operate up to 3.2GHz. The 853S012I has twelve differential selectable clock inputs. The CLK , nCLK input pairs can accept LVPECL , LVDS or CML levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits. The select pins have internal pulldown resistors.

The 853S012I is an 12:1 Differential-to-3.3V or 2.5V LVPECL Clock/Data Multiplexer which can operate up to 3.2GHz. The 853S012I has twelve differential selectable clock inputs. The CLK , nCLK input pairs can accept LVPECL , LVDS or CML levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits. The select pins have internal pulldown resistors.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 853S012AKILFT
Product Name 12:1 Differential-to-3.3V,2.5V LVPECL Clock/Data Multiplexer
Supply Voltage 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 2910A/BQA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP40
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.65V ~ 3.6V
View Details