Integrated Device Technology Interface - Interface - Specialized - 89H16NT16G2ZCHL 89H16NT16G2ZCHL

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 744111-89H16NT16G2ZC HL Manufacturer Homepage: www.idt.com Reference case: FBGA Reference Date Code: 15+16+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 744111-89H16NT16G2ZC HL Manufacturer Homepage: www.idt.com Reference case: FBGA Reference Date Code: 15+16+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89H16NT16G2ZCHL - 744111-89H16NT16G2ZCHL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89H16NT16G2ZCHL
744111-89H16NT16G2ZCHL
Interface - Interface - Specialized - 89H16NT16G2ZCHL 744111-89H16NT16G2ZCHL
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 744111-89H16NT16G2ZC HL Manufacturer Homepage: www.idt.com Reference case: FBGA Reference Date Code: 15+16+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 744111-89H16NT16G2ZCHL
Manufacturer Homepage: www.idt.com
Reference case: FBGA
Reference Date Code: 15+16+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 744111-89H16NT16G2ZCHL
Product Name Interface - Interface - Specialized - 89H16NT16G2ZCHL
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type Reel - TR
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4211SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-585 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3201-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers