Integrated Device Technology Interface - Interface - Signal Buffers, Repeaters, Splitters - 89HP0608SZBABG8 89HP0608SZBABG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766392-89HP0608SZBAB G8 Packaging: Reel package Type: Buffer, ReDriver Package: 100-LFBGA Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 8 Family Name: 89HP0608S Categories: Integrated Circuits (ICs) Manufacturer Package: 100-CABGA (9x9) Data Rate (Maximum): 6Gbps Alternative Parts (Cross-Reference): PI3EQX7502MZDE+CWX; PI3EQX7741AIQZDEX; PI3EQX1204-CZHE; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766392-89HP0608SZBAB G8 Packaging: Reel package Type: Buffer, ReDriver Package: 100-LFBGA Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 8 Family Name: 89HP0608S Categories: Integrated Circuits (ICs) Manufacturer Package: 100-CABGA (9x9) Data Rate (Maximum): 6Gbps Alternative Parts (Cross-Reference): PI3EQX7502MZDE+CWX; PI3EQX7741AIQZDEX; PI3EQX1204-CZHE; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - 89HP0608SZBABG8 - 766392-89HP0608SZBABG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - 89HP0608SZBABG8
766392-89HP0608SZBABG8
Interface - Interface - Signal Buffers, Repeaters, Splitters - 89HP0608SZBABG8 766392-89HP0608SZBABG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766392-89HP0608SZBAB G8 Packaging: Reel package Type: Buffer, ReDriver Package: 100-LFBGA Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 8 Family Name: 89HP0608S Categories: Integrated Circuits (ICs) Manufacturer Package: 100-CABGA (9x9) Data Rate (Maximum): 6Gbps Alternative Parts (Cross-Reference): PI3EQX7502MZDE+CWX; PI3EQX7741AIQZDEX; PI3EQX1204-CZHE; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766392-89HP0608SZBABG8
Packaging: Reel package
Type: Buffer, ReDriver
Package: 100-LFBGA
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 8
Family Name: 89HP0608S
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-CABGA (9x9)
Data Rate (Maximum): 6Gbps
Alternative Parts (Cross-Reference): PI3EQX7502MZDE+CWX; PI3EQX7741AIQZDEX; PI3EQX1204-CZHE;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 766392-89HP0608SZBABG8
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - 89HP0608SZBABG8
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4230SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
QFN Interface Transceiver IC - 722-SI2494-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers