Integrated Device Technology Interface - Interface - Specialized - 89H12NT12G2ZBHLGI8 89H12NT12G2ZBHLGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809078-89H12NT12G2ZB HLGI8 Packaging: Reel Mounting Style: SMD Applications: Switch Interfacing Interface: PCI Express Part Status: Obsolete (End Of Life) Supplier Device Package: 324-FCBGA (19x19) Manufacturer Package: 324-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Part Number Series: IDT89H12
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809078-89H12NT12G2ZB HLGI8 Packaging: Reel Mounting Style: SMD Applications: Switch Interfacing Interface: PCI Express Part Status: Obsolete (End Of Life) Supplier Device Package: 324-FCBGA (19x19) Manufacturer Package: 324-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Part Number Series: IDT89H12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89H12NT12G2ZBHLGI8 - 809078-89H12NT12G2ZBHLGI8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89H12NT12G2ZBHLGI8
809078-89H12NT12G2ZBHLGI8
Interface - Interface - Specialized - 89H12NT12G2ZBHLGI8 809078-89H12NT12G2ZBHLGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809078-89H12NT12G2ZB HLGI8 Packaging: Reel Mounting Style: SMD Applications: Switch Interfacing Interface: PCI Express Part Status: Obsolete (End Of Life) Supplier Device Package: 324-FCBGA (19x19) Manufacturer Package: 324-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Part Number Series: IDT89H12

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 809078-89H12NT12G2ZBHLGI8
Packaging: Reel
Mounting Style: SMD
Applications: Switch Interfacing
Interface: PCI Express
Part Status: Obsolete (End Of Life)
Supplier Device Package: 324-FCBGA (19x19)
Manufacturer Package: 324-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 750
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
Part Number Series: IDT89H12

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 809078-89H12NT12G2ZBHLGI8
Product Name Interface - Interface - Specialized - 89H12NT12G2ZBHLGI8
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 2964B/BUA - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details
Interface Transceiver IC - 702-SI32260-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF7552TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details