Central Semiconductor Corp. SCRs - Single - CMPS5064 TR CMPS5064 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 113959-CMPS5064 TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 160mA Current - On State (It (RMS)) (Max): 250mA Current - Off State (Max): 1μA SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 125°C Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 113959-CMPS5064 TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 160mA Current - On State (It (RMS)) (Max): 250mA Current - Off State (Max): 1μA SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 125°C Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - CMPS5064 TR - 113959-CMPS5064 TR - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CMPS5064 TR
113959-CMPS5064 TR
SCRs - Single - CMPS5064 TR 113959-CMPS5064 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 113959-CMPS5064 TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 160mA Current - On State (It (RMS)) (Max): 250mA Current - Off State (Max): 1μA SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 125°C Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 113959-CMPS5064 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (AV)) (Max): 160mA
Current - On State (It (RMS)) (Max): 250mA
Current - Off State (Max): 1μA
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 125°C
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs SMD SCR

SCRs SMD SCR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 113959-CMPS5064 TR CMPS5064 TR
Product Name SCRs - Single - CMPS5064 TR SCRs
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR218-6G - 884396-MCR218-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Infineon Technologies AG
View Details