STMicroelectronics, Inc. 700V 12A TO-220 Triac BTB12-700SWRG

Description
TRIAC,700V V(DRM),12A I(T)RMS,TO-220 Product overview: BTB12-700SWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 12A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB12-700SWRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC,700V V(DRM),12A I(T)RMS,TO-220 Product overview: BTB12-700SWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 12A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB12-700SWRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 12A TO-220 Triac
300-BTB12-700SWRG
700V 12A TO-220 Triac 300-BTB12-700SWRG
TRIAC,700V V(DRM),12A I(T)RMS,TO-220 Product overview: BTB12-700SWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 12A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB12-700SWRG can be used for catalog matching and distributor lookup.

TRIAC,700V V(DRM),12A I(T)RMS,TO-220 Product overview: BTB12-700SWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 12A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB12-700SWRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - BTB12-700SWRG - 770563-BTB12-700SWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB12-700SWRG
770563-BTB12-700SWRG
Triacs - BTB12-700SWRG 770563-BTB12-700SWRG
Manufacturer: STMicroelectronics Win Source Part Number: 770563-BTB12-700SWRG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C (TJ) Package: TO-220-3 Configuration: Single Voltage - Off State: 700V Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Logic - Sensitive Gate Family Name: BTB12-700SW Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 15mA Alternative Parts (Cross-Reference): BTA216-600E; BTA216-600E,127; BCR16CM-16LH-J6#B00; BTA216-600F,127; Introduction Date: August 18, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 770563-BTB12-700SWRG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 700V
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Logic - Sensitive Gate
Family Name: BTB12-700SW
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 15mA
Alternative Parts (Cross-Reference): BTA216-600E; BTA216-600E,127; BCR16CM-16LH-J6#B00; BTA216-600F,127;
Introduction Date: August 18, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 497-4179-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 700V 12A Through Hole TO-220

TRIAC Logic - Sensitive Gate 700V 12A Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 12 Amp 700 Volt

Triacs 12 Amp 700 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTB12-700SWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB12-700SWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB12-700SWRG
TRIAC SENS GATE 700V 12A TO220

TRIAC SENS GATE 700V 12A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Thyristors Triacs
Product Number 300-BTB12-700SWRG 770563-BTB12-700SWRG 497-4179-5-ND BTB12-700SWRG BTB12-700SWRG
Product Name 700V 12A TO-220 Triac Triacs - BTB12-700SWRG TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type TO-220-3 TO-220-3 TO-220; TO-220-3 TO-220-3
VRRM 700 volts
Operating Temperature -40 C (-40 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 700 volts 700 volts
Unlock Full Specs
to access all available technical data