TRIAC Standard 1.2kV 44A Surface Mount TO-263HV
Triacs PWR THYRISTOR -TRIAC TO-263D2
TRIAC 1.2KV 44A TO263HV
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | 238-CLA40MT1200NPZ-TUB-ND | CLA40MT1200NPZ-TUB | CLA40MT1200NPZ-TUB |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| VDRM | 1200 volts |