TRIAC Standard 1.2kV 88A Through Hole ISO247
TRIAC 1.2KV 88A ISO247
SCRs PWR THYRISTOR -TRIAC ISOPLUS24
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | CLA80MT1200NHR-ND | CLA80MT1200NHR | CLA80MT1200NHR |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | SCRs |
| Package Type | TO-247-3 | TO-247-3 | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| VDRM | 1200 volts |