Manufacturer: Renesas Electronics America
Win Source Part Number: 771748-CR03AM-16A#B0
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA)
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A @ 60Hz
SCR Type: Sensitive Gate
Family Name: CR03AM-16A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 470mA
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 100μA
Current - Hold (Ih) (Maximum): 3mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - On State (It (AV)) (Maximum): 300mA
Current - Off State (Maximum): 100μA
Introduction Date: December 09, 2012
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | 771748-CR03AM-16A#B00 | CR03AM-16A#B00 |
| Product Name | SCRs - Single - CR03AM-16A#B00 | SCRs |
| Package Type | TO-226-3, TO-92-3 (TO-226AA) | |
| VDRM | 800 volts | |
| ITSM | 0.4700 amps | |
| IGT | 0.1000 mA |