16A standard and Snubberless™ Triacs Product overview: BTB16-800CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16-800CWRG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 079731-BTB16-800CWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
TRIAC Alternistor - Snubberless 800V 16A Through Hole TO-220
TRIAC ALTERNISTOR 800V 16A TO220
TRIAC ALTERNISTOR 800V TO220AB
TRIAC, 800V, 16A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):16A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:35mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 300-BTB16-800CWRG | 079731-BTB16-800CWRG | 7142634 | 497-4182-5-ND | BTB16-800CWRG | BTB16-800CWRG | BTB16-800CWRG | 98Y2127 |
| Product Name | 16A Triac | Triacs - BTB16-800CWRG | TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triacs | Triac, 800V, 16A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics |
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| Package Type | TO-220AB | TO-220AB | TO-220; To-220ab | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | TO-220; TO-220AB | |
| VRRM | 800 volts | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| VDRM | 800 volts | 800 volts | 800 volts |