STMicroelectronics, Inc. Triacs - BTB16-800BRG BTB16-800BRG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 079730-BTB16-800BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 079730-BTB16-800BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BTB16-800BRG - 079730-BTB16-800BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB16-800BRG
079730-BTB16-800BRG
Triacs - BTB16-800BRG 079730-BTB16-800BRG
Manufacturer: STMicroelectronics Win Source Part Number: 079730-BTB16-800BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 079730-BTB16-800BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 8290450 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8290450
TRIACs 8290450
TRIAC 800V 16A Standard TO-220

TRIAC 800V 16A Standard TO-220

Supplier's Site
TRIACs - 8290450P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8290450P
TRIACs 8290450P
TRIAC 800V 16A Standard TO-220

TRIAC 800V 16A Standard TO-220

Supplier's Site
TRIACs - 1459249 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1459249
TRIACs 1459249
TRIAC 800V 16A Standard TO-220

TRIAC 800V 16A Standard TO-220

Supplier's Site
TRIACs - 497-4181-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 16A Through Hole TO-220

TRIAC Standard 800V 16A Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
16A standard and Snubberless™ Triacs Product overview: BTB16-800BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16-800BRG can be used for catalog matching and distributor lookup.

16A standard and Snubberless™ Triacs Product overview: BTB16-800BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16-800BRG can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Triacs 16 Amp 800 Volt

Triacs 16 Amp 800 Volt

Buy Now Datasheet
Triac, 800V, 0.05A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics - 32R8758 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 0.05A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
32R8758
Triac, 800V, 0.05A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics 32R8758
TRIAC, 800V, 0.05A, TO-220AB; Peak Repetitive Off State Voltage:800V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:160A; Holding Current Max:50mA RoHS Compliant: Yes

TRIAC, 800V, 0.05A, TO-220AB; Peak Repetitive Off State Voltage:800V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:160A; Holding Current Max:50mA RoHS Compliant: Yes

Supplier's Site
TRIAC 800V 16A TO220AB

TRIAC 800V 16A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTB16-800BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB16-800BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB16-800BRG
TRIAC 800V 16A TO220

TRIAC 800V 16A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Thyristors Triacs Thyristors Triacs Triacs Triacs
Product Number 079730-BTB16-800BRG 8290450 8290450P 497-4181-5-ND 300-BTB16-800BRG BTB16-800BRG 32R8758 BTB16-800BRG BTB16-800BRG
Product Name Triacs - BTB16-800BRG TRIACs TRIACs TRIACs 16A Triac Triacs Triac, 800V, 0.05A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220AB TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 TO-220AB TO-220; TO-220AB TO-220-3 TO-220-3
VDRM 800 volts 800 volts
ITSM 16 amps
IGT 50 mA 50 mA
VGT 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data