16A standard and Snubberless™ Triacs Product overview: BTB16-600CWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16-600CWRG can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 079729-BTB16-600CWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Snubberless triac,BTB16-600CW 16A 600V
Snubberless triac,BTB16-600CW 16A 600V
Snubberless triac,BTB16-600CW 16A 600V
TRIAC, 600V, 16A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:160A; Holding Current Max:35mA RoHS Compliant: Yes
TRIAC ALTERNISTOR 600V TO220AB
TRIAC ALTERNISTOR 600V 16A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 300-BTB16-600CWRG | 497-7190-5-ND | 079729-BTB16-600CWRG | 4856863 | 4856863P | 25M7881 | BTB16-600CWRG | BTB16-600CWRG | BTB16-600CWRG |
| Product Name | 16A Triac | TRIACs | Triacs - BTB16-600CWRG | TRIACs | TRIACs | Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||||
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220AB | TO-220; To-220ab | TO-220; TO-220AB | TO-220; TO-220AB | TO-220-3 | TO-220-3 | |
| VRRM | 600 volts | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| VDRM | 600 volts | 600 volts |