STMicroelectronics, Inc. TRIACs BTB24-800BWRG

Description
Thyristor Triac 25A 800V TO-220AB
Request a Quote Datasheet
Description
Thyristor Triac 25A 800V TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 7142631 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7142631
TRIACs 7142631
Thyristor Triac 25A 800V TO-220AB

Thyristor Triac 25A 800V TO-220AB

Supplier's Site
TRIACs - 7142631P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7142631P
TRIACs 7142631P
Thyristor Triac 25A 800V TO-220AB

Thyristor Triac 25A 800V TO-220AB

Supplier's Site
TRIACs - 1686844 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1686844
TRIACs 1686844
Thyristor Triac 25A 800V TO-220AB

Thyristor Triac 25A 800V TO-220AB

Supplier's Site
Triacs - BTB24-800BWRG - 012197-BTB24-800BWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB24-800BWRG
012197-BTB24-800BWRG
Triacs - BTB24-800BWRG 012197-BTB24-800BWRG
Manufacturer: STMicroelectronics Win Source Part Number: 012197-BTB24-800BWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 75mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 25A Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 012197-BTB24-800BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 75mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 25A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 260A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 497-4183-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 25A Through Hole TO-220

TRIAC Alternistor - Snubberless 800V 25A Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTB24-800BWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB24-800BWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB24-800BWRG
TRIAC ALTERNISTOR 800V 25A TO220

TRIAC ALTERNISTOR 800V 25A TO220

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
BTB24-800BWRG
Triode/MOS Tube/Transistor >> TRIACs BTB24-800BWRG
75mA 50mA 800V 1个双向可控硅 TO-220 TRIACs ROHS

75mA 50mA 800V 1个双向可控硅 TO-220 TRIACs ROHS

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 16456466 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16456466
Thyristor/SCR/Triac/Diac/Alternistor 16456466
SNUBBERLESS TRIAC, 800V V(DRM), 25A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

SNUBBERLESS TRIAC, 800V V(DRM), 25A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Triac, 800 V, 50 Ma, 25 A, 250 A, 75 Ma, 1.3 V Rohs Compliant Stmicroelectronics - 05X9546 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800 V, 50 Ma, 25 A, 250 A, 75 Ma, 1.3 V Rohs Compliant Stmicroelectronics
05X9546
Triac, 800 V, 50 Ma, 25 A, 250 A, 75 Ma, 1.3 V Rohs Compliant Stmicroelectronics 05X9546
Triac, 800 V, 50 mA, 25 A, 250 A, 75 mA, 1.3 V RoHS Compliant: Yes

Triac, 800 V, 50 mA, 25 A, 250 A, 75 mA, 1.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
TRIAC ALTERNISTOR 800V TO220AB

TRIAC ALTERNISTOR 800V TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 25 Amp 800 Volt

Triacs 25 Amp 800 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Radwell International Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Triacs Thyristors
Product Number 7142631 7142631P 012197-BTB24-800BWRG 497-4183-5-ND BTB24-800BWRG BTB24-800BWRG 16456466 05X9546 BTB24-800BWRG BTB24-800BWRG
Product Name TRIACs TRIACs Triacs - BTB24-800BWRG TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triode/MOS Tube/Transistor >> TRIACs Thyristor/SCR/Triac/Diac/Alternistor Triac, 800 V, 50 Ma, 25 A, 250 A, 75 Ma, 1.3 V Rohs Compliant Stmicroelectronics TRIACs Triacs
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type TO-220; To-220ab TO-220; TO-220 TO-220AB TO-220; TO-220-3 TO-220-3 TO-220 TO-220-3
Pin Count 3 3
VDRM 800 volts 800 volts 800 volts
ITSM 25 amps
Unlock Full Specs
to access all available technical data