STMicroelectronics, Inc. 16A Triac BTB16-600BRG

Description
16A standard and Snubberless™ Triacs Product overview: BTB16-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16-600BRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16A standard and Snubberless™ Triacs Product overview: BTB16-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16-600BRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16A standard and Snubberless™ Triacs Product overview: BTB16-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16-600BRG can be used for catalog matching and distributor lookup.

16A standard and Snubberless™ Triacs Product overview: BTB16-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16-600BRG can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTB16-600BRG - 037897-BTB16-600BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB16-600BRG
037897-BTB16-600BRG
Triacs - BTB16-600BRG 037897-BTB16-600BRG
Manufacturer: STMicroelectronics Win Source Part Number: 037897-BTB16-600BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): BTA16-600BRG; CTA16600BPT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037897-BTB16-600BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): BTA16-600BRG; CTA16600BPT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-2437-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 16A Through Hole TO-220

TRIAC Standard 600V 16A Through Hole TO-220

Buy Now Datasheet
TRIACs - 8772646 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
8772646
TRIACs 8772646
TRIAC 600V 16A Standard TO-220AB

TRIAC 600V 16A Standard TO-220AB

Supplier's Site
TRIACs - 1458699 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1458699
TRIACs 1458699
TRIAC 600V 16A Standard TO-220AB

TRIAC 600V 16A Standard TO-220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs 16 Amp 600 Volt

Triacs 16 Amp 600 Volt

Buy Now Datasheet
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics - 89K1250 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
89K1250
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics 89K1250
TRIAC, 600V, 16A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:160A; Holding Current Max:50mA; Product Range:-RoHS Compliant: Yes

TRIAC, 600V, 16A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:160A; Holding Current Max:50mA; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTB16-600BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB16-600BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB16-600BRG
TRIAC 600V 16A TO220

TRIAC 600V 16A TO220

Supplier's Site
TRIAC 600V 16A TO220AB

TRIAC 600V 16A TO220AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Triacs Triacs Thyristors Triacs Thyristors Triacs Triacs Triacs
Product Number 300-BTB16-600BRG 037897-BTB16-600BRG 497-2437-5-ND 8772646 BTB16-600BRG 89K1250 BTB16-600BRG BTB16-600BRG
Product Name 16A Triac Triacs - BTB16-600BRG TRIACs TRIACs Triacs Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs TRIACs
Standards and Certifications RoHS RoHS
Package Type TO-220AB TO-220AB TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220AB TO-220-3 TO-220-3
VRRM 600 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data