TRIAC Logic - Sensitive Gate 800V 16A Through Hole TO-220
Win Source Part Number: 1184882-BTB16-800SWR
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 50
Current - Hold (Ih) (Max): 15 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 10 mA
Current - On State (It (RMS)) (Max): 16 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): BTB16800SWRG;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: BTB16800SWRG,497-719
Base Product Number: BTB16
16A standard and Snubberless™ Triacs Product overview: BTB16-800SWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16-800SWRG can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 800V 16A TO220
TRIAC SENS GATE 800V 16A TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 497-7191-5-ND | 1184882-BTB16-800SWRG | 300-BTB16-800SWRG | BTB16-800SWRG | BTB16-800SWRG | BTB16-800SWRG |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | 16A Triac | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | TO-220; TO-220-3 | Tube | TO-220AB | TO-220-3 | TO-220-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 800 volts | 800 volts | ||||
| ITSM | 16 amps | |||||
| IGT | 10 mA | 10 mA |