Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
THYRISTORS
SHINDENGEN
G1V(A)8C-4070 -- SIDACS
Shindengen
Sidacs
G1V(A)8C-4070
Description
Sidacs Unidirect 70V 1.0A
Datasheet
Description
Sidacs Unidirect 70V 1.0A
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Sidacs
G1V(A)8C-4070
Sidacs
G1V(A)8C-4070
Sidacs Unidirect 70V 1.0A
Sidacs Unidirect 70V 1.0A
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Thyristors
Product Number
G1V(A)8C-4070
Product Name
Sidacs
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Thyristors
271814
Specs
Thyristor Type
Scr module
Package Type
Semipack1
Pin Count
7
View Details
Rochester Electronics
Optoisolators - Triac, SCR Output - MOC3061SR2VM
MOC3061SR2VM
Specs
Thyristor Type
SCR; Triac
Package Type
6-SMD
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Sensata Technologies
B-2 and B-2T Series SCR/Diode Module
B662SE-2T
Specs
Thyristor Type
SCR
V
RRM
100 to 120 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Infineon Technologies AG
Discrete Semiconductor Products - Thyristors - SCRs - Modules
ETD510N16P60HPSA1
Specs
Thyristor Type
SCR
Package Type
Module
V
DRM
1600 volts
View Details
2
suppliers