16A standard and Snubberless™ Triacs Product overview: BTB16-600SWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16-600SWRG can be used for catalog matching and distributor lookup.
TRIAC 600V 16A 10mA Logic Level TO-220AB
TRIAC 600V 16A 10mA Logic Level TO-220AB
Manufacturer: STMicroelectronics
Win Source Part Number: 770564-BTB16-600SWRG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Logic - Sensitive Gate
Family Name: BTB16-600SW
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 15mA
Alternative Parts (Cross-Reference): BTB16-600SW; CTB16-600SW; CTB16-600SWPT;
Introduction Date: October 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
TRIAC Logic - Sensitive Gate 600V 16A Through Hole TO-220
TRIAC SENS GATE 600V 16A TO220AB
Triac, 600 V, 10 mA, 16 A, 160 A, 15 mA, 1.3 V RoHS Compliant: Yes
TRIAC SENS GATE 600V 16A TO220
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Triacs | Thyristors | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 300-BTB16-600SWRG | 8292709P | 1688093 | 770564-BTB16-600SWRG | 497-6677-5-ND | BTB16-600SWRG | BTB16-600SWRG | 25M7882 | BTB16-600SWRG |
| Product Name | 16A Triac | TRIACs | TRIACs | Triacs - BTB16-600SWRG | TRIACs | Triacs | TRIACs | Triac, 600 V, 10 Ma, 16 A, 160 A, 15 Ma, 1.3 V Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||||
| Package Type | TO-220AB | TO-220; TO-220 | TO-220; To-220ab | TO-220-3 | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | ||
| VRRM | 600 volts | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Pin Count | 3 | 3 |