Manufacturer: STMicroelectronics
Win Source Part Number: 079728-BTB12-600TWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
12A standard and Snubberless™ Triacs Product overview: BTB12-600TWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB12-600TWRG can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 12A Through Hole TO-220
TRIAC SENS GATE 600V 12A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | 079728-BTB12-600TWRG | 300-BTB12-600TWRG | 497-12448-5-ND | BTB12-600TWRG | BTB12-600TWRG |
| Product Name | Triacs - BTB12-600TWRG | 12A Triac | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220AB | TO-220-3 | TO-220; TO-220-3 | TO-220-3 | |
| VDRM | 600 volts | 600 volts | |||
| ITSM | 12 amps | ||||
| IGT | 5 mA | 5 mA | |||
| VGT | 1.3 volts | 1.3 volts |