STMicroelectronics, Inc. TRIACs BTB16-700BWRG

Description
TRIAC Alternistor - Snubberless 700V 16A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 700V 16A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-19585-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 700V 16A Through Hole TO-220

TRIAC Alternistor - Snubberless 700V 16A Through Hole TO-220

Buy Now Datasheet
Triacs - BTB16-700BWRG - 092060-BTB16-700BWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB16-700BWRG
092060-BTB16-700BWRG
Triacs - BTB16-700BWRG 092060-BTB16-700BWRG
Manufacturer: STMicroelectronics Win Source Part Number: 092060-BTB16-700BWRG Family Name: BTB16-700BW Categories: Discrete Semiconductor Products Status: Active Alternative Parts (Cross-Reference): BTA316-600BT,12; 7BTA316-600B; BCR12CM-16LB#BB0; CTB16-600BPT; Introduction Date: March 01, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 092060-BTB16-700BWRG
Family Name: BTB16-700BW
Categories: Discrete Semiconductor Products
Status: Active
Alternative Parts (Cross-Reference): BTA316-600BT,12; 7BTA316-600B; BCR12CM-16LB#BB0; CTB16-600BPT;
Introduction Date: March 01, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
700V 16A Triac
300-BTB16-700BWRG
700V 16A Triac 300-BTB16-700BWRG
700V, 16A, SNUBBERLESS TRIAC, TO-220AB, TO-220AB, 3 PIN Product overview: BTB16-700BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16-700BWRG can be used for catalog matching and distributor lookup.

700V, 16A, SNUBBERLESS TRIAC, TO-220AB, TO-220AB, 3 PIN Product overview: BTB16-700BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16-700BWRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, 700 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.3 V Rohs Compliant Stmicroelectronics - 32R8756 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 700 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.3 V Rohs Compliant Stmicroelectronics
32R8756
Triac, 700 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.3 V Rohs Compliant Stmicroelectronics 32R8756
Triac, 700 V, 50 mA, 16 A, 160 A, 50 mA, 1.3 V RoHS Compliant: Yes

Triac, 700 V, 50 mA, 16 A, 160 A, 50 mA, 1.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTB16-700BWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB16-700BWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB16-700BWRG
TRIAC ALTERNISTOR 700V 16A TO220

TRIAC ALTERNISTOR 700V 16A TO220

Supplier's Site
Sheung Wan, Hong Kong
Triacs 16A Triacs

Triacs 16A Triacs

Buy Now Datasheet
TRIAC 16A 700V TO220AB

TRIAC 16A 700V TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Thyristors Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number 497-19585-ND 092060-BTB16-700BWRG 300-BTB16-700BWRG 32R8756 BTB16-700BWRG BTB16-700BWRG BTB16-700BWRG
Product Name TRIACs Triacs - BTB16-700BWRG 700V 16A Triac Triac, 700 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.3 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs Triacs TRIACs
Package Type TO-220; TO-220-3 TO-220AB TO-220-3 TO-220-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
VRRM 700 volts
Unlock Full Specs
to access all available technical data